Everlight International Corp. Optoisolators - Transistor, Photovoltaic Output - ELD205-V ELD205-V

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 773761-ELD205-V Packaging: Tube Operating Temperature Range: -55°C ~ 110°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 1.6μs, 2.2μs Number of Channels: 2 Voltage - Isolation: 3750Vrms Turn On / Turn Off Time (Typ): 5μs, 4μs Family Name: ELD205 Categories: Isolators Manufacturer Package: 8-SOP Output Voltage MAX: 80V Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 40% @ 10mA Current Transfer Ratio (Maximum): 80% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): MOCD208VM; MOCD208R2VM; MOCD208R1VM; MOCD213R1VM; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 773761-ELD205-V Packaging: Tube Operating Temperature Range: -55°C ~ 110°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 1.6μs, 2.2μs Number of Channels: 2 Voltage - Isolation: 3750Vrms Turn On / Turn Off Time (Typ): 5μs, 4μs Family Name: ELD205 Categories: Isolators Manufacturer Package: 8-SOP Output Voltage MAX: 80V Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 40% @ 10mA Current Transfer Ratio (Maximum): 80% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): MOCD208VM; MOCD208R2VM; MOCD208R1VM; MOCD213R1VM; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - ELD205-V - 773761-ELD205-V - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ELD205-V
773761-ELD205-V
Optoisolators - Transistor, Photovoltaic Output - ELD205-V 773761-ELD205-V
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 773761-ELD205-V Packaging: Tube Operating Temperature Range: -55°C ~ 110°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 1.6μs, 2.2μs Number of Channels: 2 Voltage - Isolation: 3750Vrms Turn On / Turn Off Time (Typ): 5μs, 4μs Family Name: ELD205 Categories: Isolators Manufacturer Package: 8-SOP Output Voltage MAX: 80V Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 40% @ 10mA Current Transfer Ratio (Maximum): 80% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): MOCD208VM; MOCD208R2VM; MOCD208R1VM; MOCD213R1VM; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 773761-ELD205-V
Packaging: Tube
Operating Temperature Range: -55°C ~ 110°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 1.6μs, 2.2μs
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Turn On / Turn Off Time (Typ): 5μs, 4μs
Family Name: ELD205
Categories: Isolators
Manufacturer Package: 8-SOP
Output Voltage MAX: 80V
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 40% @ 10mA
Current Transfer Ratio (Maximum): 80% @ 10mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): MOCD208VM; MOCD208R2VM; MOCD208R1VM; MOCD213R1VM;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 773761-ELD205-V
Product Name Optoisolators - Transistor, Photovoltaic Output - ELD205-V
Input DC; DC
Output Phototransistor; Transistor
Mounting Option Surface Mount
Isolation Voltage 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-ISSI20B03FXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
Optocoupler module - 859-720 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details