Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 870339-EL816(M)(B)-V
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Package: 4-DIP (0.400", 10.16mm)
Package: Tube
Mounting: Through Hole
Family Name: EL816
Categories: Isolators
Case / Package: 4-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.40.8000
OPTOISOLTR 5KV TRANSISTOR 4-DIP Product overview: EL816(M)(B)-V from Everlight Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-EL816(M)(B)-V can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 870339-EL816(M)(B)-V | 903-EL816(M)(B)-V |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - EL816(M)(B)-V | 5KV DIP Bipolar Transistor |
| Package Type | SOT3; 4-DIP | Tube |