Everlight International Corp. Isolators - Optoisolators - Transistor, Photovoltaic Output EL814S1(A)(TA)-V

Description
Win Source Part Number: 1018452-EL814S1(A)(T A)-V Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: AC, DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 7µs, 11µs Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 50% @ 1mA Voltage - Output (Max): 80V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 150% @ 1mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Everlight Electronics Co Ltd Other Names: C120000032,1080-1602 -1,1080-1602-2,1080- 1602-6,EL814S1(A)(TA )-V-ND Base Product Number: EL814
Request a Quote Datasheet
Description
Win Source Part Number: 1018452-EL814S1(A)(T A)-V Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: AC, DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 7µs, 11µs Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 50% @ 1mA Voltage - Output (Max): 80V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 150% @ 1mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Everlight Electronics Co Ltd Other Names: C120000032,1080-1602 -1,1080-1602-2,1080- 1602-6,EL814S1(A)(TA )-V-ND Base Product Number: EL814
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1018452-EL814S1(A)(TA)-V - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1018452-EL814S1(A)(TA)-V
Isolators - Optoisolators - Transistor, Photovoltaic Output 1018452-EL814S1(A)(TA)-V
Win Source Part Number: 1018452-EL814S1(A)(T A)-V Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: AC, DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 7µs, 11µs Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 50% @ 1mA Voltage - Output (Max): 80V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 150% @ 1mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Everlight Electronics Co Ltd Other Names: C120000032,1080-1602 -1,1080-1602-2,1080- 1602-6,EL814S1(A)(TA )-V-ND Base Product Number: EL814

Win Source Part Number: 1018452-EL814S1(A)(TA)-V
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: AC, DC
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 7µs, 11µs
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 50% @ 1mA
Voltage - Output (Max): 80V
Vce Saturation (Max): 200mV
Current Transfer Ratio (Max): 150% @ 1mA
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-SMD
Temperature Range - Operating: -55°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Everlight Electronics Co Ltd
Other Names: C120000032,1080-1602-1,1080-1602-2,1080-1602-6,EL814S1(A)(TA)-V-ND
Base Product Number: EL814

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1018452-EL814S1(A)(TA)-V
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-1600/2600 Sensor-to-Computer Module, Timer and Frequency Inputs - SCM9B-1600/2600 - Dataforth Corporation
Specs
Form Factor Panel / Chassis Mount
Agency Approval CE
Analog Channels 1 #
View Details
Isolators - Gate Drivers - ISO5452DW - 922082-ISO5452DW - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1243671-SI8230AB-D-ISR - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Digital Isolator ICs - 2149165 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details