Everlight International Corp. 3.75KV SSOP Bipolar Transistor EL3H7(C)(TB)-G

Description
OPTOISOLATOR 3.75KV TRANS 4-SSOP Product overview: EL3H7(C)(TB)-G from Everlight Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV, SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-EL3H7(C)(TB)-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISOLATOR 3.75KV TRANS 4-SSOP Product overview: EL3H7(C)(TB)-G from Everlight Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV, SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-EL3H7(C)(TB)-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.75KV SSOP Bipolar Transistor
903-EL3H7(C)(TB)-G
3.75KV SSOP Bipolar Transistor 903-EL3H7(C)(TB)-G
OPTOISOLATOR 3.75KV TRANS 4-SSOP Product overview: EL3H7(C)(TB)-G from Everlight Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV, SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-EL3H7(C)(TB)-G can be used for catalog matching and distributor lookup.

OPTOISOLATOR 3.75KV TRANS 4-SSOP Product overview: EL3H7(C)(TB)-G from Everlight Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV, SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-EL3H7(C)(TB)-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - EL3H7(C)(TB)-G - 773740-EL3H7(C)(TB)-G - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - EL3H7(C)(TB)-G
773740-EL3H7(C)(TB)-G
Optoisolators - Transistor, Photovoltaic Output - EL3H7(C)(TB)-G 773740-EL3H7(C)(TB)-G
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 773740-EL3H7(C)(TB)- G Packaging: Reel package Operating Temperature Range: -55°C ~ 110°C Package: 4-SOIC (0.173", 4.40mm) Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 5μs, 3μs Number of Channels: 1 Voltage - Isolation: 3750Vrms Family Name: EL3H7 Categories: Isolators Manufacturer Package: 4-SSOP Output Voltage MAX: 80V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 200% @ 5mA Current Transfer Ratio (Maximum): 400% @ 5mA Vce Saturation (Maximum): 200mV Alternative Parts (Cross-Reference): OR-3H7(217); VOS617AT; VOS617A-3T; VOS617A-9T; Introduction Date: September 23, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 773740-EL3H7(C)(TB)-G
Packaging: Reel package
Operating Temperature Range: -55°C ~ 110°C
Package: 4-SOIC (0.173", 4.40mm)
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 5μs, 3μs
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Family Name: EL3H7
Categories: Isolators
Manufacturer Package: 4-SSOP
Output Voltage MAX: 80V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 200% @ 5mA
Current Transfer Ratio (Maximum): 400% @ 5mA
Vce Saturation (Maximum): 200mV
Alternative Parts (Cross-Reference): OR-3H7(217); VOS617AT; VOS617A-3T; VOS617A-9T;
Introduction Date: September 23, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-EL3H7(C)(TB)-G 773740-EL3H7(C)(TB)-G
Product Name 3.75KV SSOP Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - EL3H7(C)(TB)-G
Package Type Tape & Reel (TR) SOT3
Unlock Full Specs
to access all available technical data