Everlight International Corp. 5KV Signal Isolator and Optocoupler EL3083M-V

Description
OPTOISOLATOR 5KV TRIAC 6DIP Product overview: EL3083M-V from Everlight Electronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-EL3083M-V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISOLATOR 5KV TRIAC 6DIP Product overview: EL3083M-V from Everlight Electronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-EL3083M-V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5KV Signal Isolator and Optocoupler
904-EL3083M-V
5KV Signal Isolator and Optocoupler 904-EL3083M-V
OPTOISOLATOR 5KV TRIAC 6DIP Product overview: EL3083M-V from Everlight Electronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-EL3083M-V can be used for catalog matching and distributor lookup.

OPTOISOLATOR 5KV TRIAC 6DIP Product overview: EL3083M-V from Everlight Electronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-EL3083M-V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Triac, SCR Output - EL3083M-V - 1036065-EL3083M-V - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - EL3083M-V
1036065-EL3083M-V
Optoisolators - Triac, SCR Output - EL3083M-V 1036065-EL3083M-V
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1036065-EL3083M-V Packaging: Tube/Rail Approvals: CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE Mounting: Through Hole Output Type: Triac Forward Voltage: 1.5V (Max) Voltage - Off State: 800V Current - On State (It (RMS)) (Max): 100mA Number of Channels: 1 Isolation Voltage: 5000Vrms Current - Hold (Ih): 280μA (Typ) Zero Crossing Circuit: Yes Static dV/dt (Min): 600V/μs Current - LED Trigger (Ift) (Max): 5mA Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 6-DIP Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 1036065-EL3083M-V
Packaging: Tube/Rail
Approvals: CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE
Mounting: Through Hole
Output Type: Triac
Forward Voltage: 1.5V (Max)
Voltage - Off State: 800V
Current - On State (It (RMS)) (Max): 100mA
Number of Channels: 1
Isolation Voltage: 5000Vrms
Current - Hold (Ih): 280μA (Typ)
Zero Crossing Circuit: Yes
Static dV/dt (Min): 600V/μs
Current - LED Trigger (Ift) (Max): 5mA
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 6-DIP
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number 904-EL3083M-V 1036065-EL3083M-V
Product Name 5KV Signal Isolator and Optocoupler Optoisolators - Triac, SCR Output - EL3083M-V
Output Triac Triac
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2794236 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - 448-1ED3123MC12HXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Isolators - Gate Drivers - 863-SI8233BB-AM-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details