Everlight International Corp. Optoisolators - Triac, SCR Output - EL3082 EL3082

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 870303-EL3082 Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP Package: 6-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Categories: Isolators Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 65 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 870303-EL3082 Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP Package: 6-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Categories: Isolators Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 65 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Triac, SCR Output - EL3082 - 870303-EL3082 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - EL3082
870303-EL3082
Optoisolators - Triac, SCR Output - EL3082 870303-EL3082
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 870303-EL3082 Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP Package: 6-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Categories: Isolators Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 65 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.40.8000

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 870303-EL3082
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
Package: 6-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Categories: Isolators
Case / Package: 6-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 65
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.40.8000

Buy Now Datasheet
5KV Signal Isolator and Optocoupler - 904-EL3082 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5KV Signal Isolator and Optocoupler
904-EL3082
5KV Signal Isolator and Optocoupler 904-EL3082
OPTOISOLATOR 5KV TRIAC 6DIP Product overview: EL3082 from Everlight Electronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-EL3082 can be used for catalog matching and distributor lookup.

OPTOISOLATOR 5KV TRIAC 6DIP Product overview: EL3082 from Everlight Electronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-EL3082 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Optocouplers Optocouplers
Product Number 870303-EL3082 904-EL3082
Product Name Optoisolators - Triac, SCR Output - EL3082 5KV Signal Isolator and Optocoupler
Mounting Option 6-DIP Tube
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-SI8234AC-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Solid State Relays - 309847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details