Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 773721-EL2630S(TA)-V
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Open Collector
Operating Supply Voltage: 7V
Data Rate: 10Mbps
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.4V
Rise / Fall Time (Typ): 40ns, 10ns
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 2/0
Family Name: EL2630
Categories: Isolators
Manufacturer Package: 8-SMD
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 5kV/μs
Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Signal Isolators |
| Product Number | 773721-EL2630S(TA)-V |
| Product Name | Optoisolators - Logic Output - EL2630S(TA)-V |
| Analog Channels | 2 # |