Everlight International Corp. Optics - LEDs - Light Pipes - EL-204ED EL-204ED

Description
Manufacturer: Everlight Electronics Co Ltd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1197214-EL-204ED Packaging: Bulk Color: Orange Luminous Intensity: 12.6 mcd Forward Current: 20 mA Viewing Angle: 70 ° Wavelength: 625 nm Categories: Optics - LEDs - Light Pipes Lens Style: Dome Alternative Parts (Cross-Reference): EL204ED; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited RoHS: Compliant Illumination Color: Orange
Request a Quote
Description
Manufacturer: Everlight Electronics Co Ltd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1197214-EL-204ED Packaging: Bulk Color: Orange Luminous Intensity: 12.6 mcd Forward Current: 20 mA Viewing Angle: 70 ° Wavelength: 625 nm Categories: Optics - LEDs - Light Pipes Lens Style: Dome Alternative Parts (Cross-Reference): EL204ED; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited RoHS: Compliant Illumination Color: Orange
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - EL-204ED - 1197214-EL-204ED - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - EL-204ED
1197214-EL-204ED
Optics - LEDs - Light Pipes - EL-204ED 1197214-EL-204ED
Manufacturer: Everlight Electronics Co Ltd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1197214-EL-204ED Packaging: Bulk Color: Orange Luminous Intensity: 12.6 mcd Forward Current: 20 mA Viewing Angle: 70 ° Wavelength: 625 nm Categories: Optics - LEDs - Light Pipes Lens Style: Dome Alternative Parts (Cross-Reference): EL204ED; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited RoHS: Compliant Illumination Color: Orange

Manufacturer: Everlight Electronics Co Ltd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1197214-EL-204ED
Packaging: Bulk
Color: Orange
Luminous Intensity: 12.6 mcd
Forward Current: 20 mA
Viewing Angle: 70 °
Wavelength: 625 nm
Categories: Optics - LEDs - Light Pipes
Lens Style: Dome
Alternative Parts (Cross-Reference): EL204ED;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Illumination Color: Orange

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1197214-EL-204ED
Product Name Optics - LEDs - Light Pipes - EL-204ED
LED Type Orange; Orange
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 70 degrees
Luminous Intensity 12.6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2097972 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
1W High Power LED - ASMT-MW04-NLN00 - Broadcom Inc.
Specs
LED Type Cool White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
3 suppliers
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details