Everlight International Corp. LED Indication - Discrete EASV1003BA0

Description
Blue 470nm LED Indication - Discrete 3.2V 0402 (1005 Metric)
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.2V 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1080-EASV1003BA0TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1080-EASV1003BA0TR-ND
LED Indication - Discrete 1080-EASV1003BA0TR-ND
Blue 470nm LED Indication - Discrete 3.2V 0402 (1005 Metric)

Blue 470nm LED Indication - Discrete 3.2V 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1080-EASV1003BA0TR-ND
Product Name LED Indication - Discrete
LED Package: 0402 (1005 Metric)
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
Viewing Angle 125 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
LED Indication - Discrete - 1497-1152-1-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details