Everlight International Corp. LED Indication - Discrete EAST2012YA2

Description
Yellow 589nm LED Indication - Discrete 2.05V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Yellow 589nm LED Indication - Discrete 2.05V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1080-EAST2012YA2CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1080-EAST2012YA2CT-ND
LED Indication - Discrete 1080-EAST2012YA2CT-ND
Yellow 589nm LED Indication - Discrete 2.05V 0805 (2012 Metric)

Yellow 589nm LED Indication - Discrete 2.05V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1080-EAST2012YA2DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1080-EAST2012YA2DKR-ND
LED Indication - Discrete 1080-EAST2012YA2DKR-ND
Yellow 589nm LED Indication - Discrete 2.05V 0805 (2012 Metric)

Yellow 589nm LED Indication - Discrete 2.05V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1080-EAST2012YA2TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1080-EAST2012YA2TR-ND
LED Indication - Discrete 1080-EAST2012YA2TR-ND
Yellow 589nm LED Indication - Discrete 2.05V 0805 (2012 Metric)

Yellow 589nm LED Indication - Discrete 2.05V 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1080-EAST2012YA2CT-ND
Product Name LED Indication - Discrete
LED Package: 0805 (2012 Metric)
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 1416-L128-2795HA35000B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details