Everlight International Corp. LED Indication - Discrete EAST20128GA6

Description
Yellow-Green LED Indication - Discrete 2.05V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Yellow-Green LED Indication - Discrete 2.05V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1080-1565-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1080-1565-1-ND
LED Indication - Discrete 1080-1565-1-ND
Yellow-Green LED Indication - Discrete 2.05V 0805 (2012 Metric)

Yellow-Green LED Indication - Discrete 2.05V 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1080-1565-1-ND
Product Name LED Indication - Discrete
LED Package: 0805 (2012 Metric)
LED Type Yellow; Green
Peak Wavelength 575 nm (5750 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Color Lighting - 516-ASM6-S3D0-ANQ0HCT-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type Red
Peak Wavelength 725 nm (7250 Å)
View Details