Everlight International Corp. LED Indication - Discrete EAST1616RGBA2

Description
Red, Green, Blue (RGB) LED Indication - Discrete 2.05V Red, 3.25V Green, 3.25V Blue 0606 (1616 Metric)
Request a Quote Datasheet
Description
Red, Green, Blue (RGB) LED Indication - Discrete 2.05V Red, 3.25V Green, 3.25V Blue 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1080-1527-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1080-1527-2-ND
LED Indication - Discrete 1080-1527-2-ND
Red, Green, Blue (RGB) LED Indication - Discrete 2.05V Red, 3.25V Green, 3.25V Blue 0606 (1616 Metric)

Red, Green, Blue (RGB) LED Indication - Discrete 2.05V Red, 3.25V Green, 3.25V Blue 0606 (1616 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1080-1527-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1080-1527-6-ND
LED Indication - Discrete 1080-1527-6-ND
Red, Green, Blue (RGB) LED Indication - Discrete 2.05V Red, 3.25V Green, 3.25V Blue 0606 (1616 Metric)

Red, Green, Blue (RGB) LED Indication - Discrete 2.05V Red, 3.25V Green, 3.25V Blue 0606 (1616 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1080-1527-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1080-1527-1-ND
LED Indication - Discrete 1080-1527-1-ND
Red, Green, Blue (RGB) LED Indication - Discrete 2.05V Red, 3.25V Green, 3.25V Blue 0606 (1616 Metric)

Red, Green, Blue (RGB) LED Indication - Discrete 2.05V Red, 3.25V Green, 3.25V Blue 0606 (1616 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1080-1527-2-ND
Product Name LED Indication - Discrete
LED Package: 0606 (1616 Metric)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 468 to 632 nm (4680 to 6320 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Envisium Power PLCC-4 Surface Mount LED - ASMC-PRB9-TV005 - Broadcom Inc.
Specs
LED Package: PLCC-4
LED Type Red
Peak Wavelength 594 nm (5940 Å)
View Details
3 suppliers