Everlight International Corp. LED Indication - Discrete EAST10052BA0

Description
Blue LED Indication - Discrete 2.8V 0402 (1005 Metric)
Request a Quote Datasheet
Description
Blue LED Indication - Discrete 2.8V 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1080-1558-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1080-1558-6-ND
LED Indication - Discrete 1080-1558-6-ND
Blue LED Indication - Discrete 2.8V 0402 (1005 Metric)

Blue LED Indication - Discrete 2.8V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1080-1558-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1080-1558-1-ND
LED Indication - Discrete 1080-1558-1-ND
Blue LED Indication - Discrete 2.8V 0402 (1005 Metric)

Blue LED Indication - Discrete 2.8V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1080-1558-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1080-1558-2-ND
LED Indication - Discrete 1080-1558-2-ND
Blue LED Indication - Discrete 2.8V 0402 (1005 Metric)

Blue LED Indication - Discrete 2.8V 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1080-1558-6-ND
Product Name LED Indication - Discrete
LED Package: 0402 (1005 Metric)
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1200 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
View Details
High Brightness SMT Round Tinted Red LED with 30° Viewing Angle - ALMD-EG3E-VW002 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 632 nm (6320 Å)
Viewing Angle 30 degrees
View Details