Everlight International Corp. LED Indication - Discrete EAPL3527RA0

Description
Red 626nm LED Indication - Discrete 2.05V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Red 626nm LED Indication - Discrete 2.05V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - EAPL3527RA0-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
EAPL3527RA0-ND
LED Indication - Discrete EAPL3527RA0-ND
Red 626nm LED Indication - Discrete 2.05V 2-SMD, J-Lead

Red 626nm LED Indication - Discrete 2.05V 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number EAPL3527RA0-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, J-Lead
LED Type Red
Peak Wavelength 632 nm (6320 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Flat disc LED lamps - SLR-322DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers