Everlight International Corp. Optoelectronics - LED Indication - Discrete EAPL3527GA5

Description
Win Source Part Number: 1112473-EAPL3527GA5 Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 630mcd Current - Test: 20mA Wavelength - Dominant: 527nm Wavelength - Peak: 518nm Height (Max): 2.10mm Package / Case: 2-SMD, J-Lead Supplier Device Package: 2-PLCC Dimension: 3.20mm L x 2.70mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Everlight Electronics Co Ltd Other Names: S10C007985 Base Product Number: EAPL3527
Request a Quote Datasheet
Description
Win Source Part Number: 1112473-EAPL3527GA5 Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 630mcd Current - Test: 20mA Wavelength - Dominant: 527nm Wavelength - Peak: 518nm Height (Max): 2.10mm Package / Case: 2-SMD, J-Lead Supplier Device Package: 2-PLCC Dimension: 3.20mm L x 2.70mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Everlight Electronics Co Ltd Other Names: S10C007985 Base Product Number: EAPL3527
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1112473-EAPL3527GA5
Optoelectronics - LED Indication - Discrete 1112473-EAPL3527GA5
Win Source Part Number: 1112473-EAPL3527GA5 Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 630mcd Current - Test: 20mA Wavelength - Dominant: 527nm Wavelength - Peak: 518nm Height (Max): 2.10mm Package / Case: 2-SMD, J-Lead Supplier Device Package: 2-PLCC Dimension: 3.20mm L x 2.70mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Everlight Electronics Co Ltd Other Names: S10C007985 Base Product Number: EAPL3527

Win Source Part Number: 1112473-EAPL3527GA5
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 630mcd
Current - Test: 20mA
Wavelength - Dominant: 527nm
Wavelength - Peak: 518nm
Height (Max): 2.10mm
Package / Case: 2-SMD, J-Lead
Supplier Device Package: 2-PLCC
Dimension: 3.20mm L x 2.70mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.41.0000
Mfr: Everlight Electronics Co Ltd
Other Names: S10C007985
Base Product Number: EAPL3527

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1112473-EAPL3527GA5
Product Name Optoelectronics - LED Indication - Discrete
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169854 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XZFBB67SDKR-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 22 degrees
View Details