Everlight International Corp. Optoelectronics - LED Indication - Discrete EAPL3527BA4

Description
Win Source Part Number: 1045643-EAPL3527BA4 Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 158mcd Voltage - Forward (Vf) (Typ): 3.1V Current - Test: 20mA Wavelength - Dominant: 468nm Wavelength - Peak: 468nm Height (Max): 2.10mm Package / Case: 2-LCC (J-Lead) Supplier Device Package: 2-PLCC Dimension: 3.10mm L x 2.70mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Everlight Electronics Co Ltd Other Names: S10C007984 Base Product Number: EAPL3527
Request a Quote Datasheet
Description
Win Source Part Number: 1045643-EAPL3527BA4 Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 158mcd Voltage - Forward (Vf) (Typ): 3.1V Current - Test: 20mA Wavelength - Dominant: 468nm Wavelength - Peak: 468nm Height (Max): 2.10mm Package / Case: 2-LCC (J-Lead) Supplier Device Package: 2-PLCC Dimension: 3.10mm L x 2.70mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Everlight Electronics Co Ltd Other Names: S10C007984 Base Product Number: EAPL3527
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1045643-EAPL3527BA4
Optoelectronics - LED Indication - Discrete 1045643-EAPL3527BA4
Win Source Part Number: 1045643-EAPL3527BA4 Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 158mcd Voltage - Forward (Vf) (Typ): 3.1V Current - Test: 20mA Wavelength - Dominant: 468nm Wavelength - Peak: 468nm Height (Max): 2.10mm Package / Case: 2-LCC (J-Lead) Supplier Device Package: 2-PLCC Dimension: 3.10mm L x 2.70mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Everlight Electronics Co Ltd Other Names: S10C007984 Base Product Number: EAPL3527

Win Source Part Number: 1045643-EAPL3527BA4
Category: Optoelectronics>LED Indication - Discrete
Color: Blue
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 158mcd
Voltage - Forward (Vf) (Typ): 3.1V
Current - Test: 20mA
Wavelength - Dominant: 468nm
Wavelength - Peak: 468nm
Height (Max): 2.10mm
Package / Case: 2-LCC (J-Lead)
Supplier Device Package: 2-PLCC
Dimension: 3.10mm L x 2.70mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.41.0000
Mfr: Everlight Electronics Co Ltd
Other Names: S10C007984
Base Product Number: EAPL3527

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1045643-EAPL3527BA4
Product Name Optoelectronics - LED Indication - Discrete
LED Type Blue; Blue
Peak Wavelength 468 nm (4680 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043929 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
Specs
Forward Current 430 milliamps
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details