Everlight International Corp. LED White Lighting EAPL2835WA7

Description
LED Lighting - White, Cool 5000K 3.25V 60mA 120° 1411 (3528 Metric)
Request a Quote Datasheet
Description
LED Lighting - White, Cool 5000K 3.25V 60mA 120° 1411 (3528 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1080-1481-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1080-1481-1-ND
LED White Lighting 1080-1481-1-ND
LED Lighting - White, Cool 5000K 3.25V 60mA 120° 1411 (3528 Metric)

LED Lighting - White, Cool 5000K 3.25V 60mA 120° 1411 (3528 Metric)

Buy Now Datasheet
LED White Lighting - 1080-1481-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1080-1481-6-ND
LED White Lighting 1080-1481-6-ND
LED Lighting - White, Cool 5000K 3.25V 60mA 120° 1411 (3528 Metric)

LED Lighting - White, Cool 5000K 3.25V 60mA 120° 1411 (3528 Metric)

Buy Now Datasheet
LED White Lighting - 1080-1481-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1080-1481-2-ND
LED White Lighting 1080-1481-2-ND
LED Lighting - White, Cool 5000K 3.25V 60mA 120° 1411 (3528 Metric)

LED Lighting - White, Cool 5000K 3.25V 60mA 120° 1411 (3528 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1080-1481-1-ND
Product Name LED White Lighting
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Temperature 6500 K
Optical Power Output 980 milliwatts
Array Array
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details