Everlight International Corp. LED Indication - Discrete EAPL2812GA0

Description
Green 528nm LED Indication - Discrete 3.2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Green 528nm LED Indication - Discrete 3.2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - EAPL2812GA0-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
EAPL2812GA0-ND
LED Indication - Discrete EAPL2812GA0-ND
Green 528nm LED Indication - Discrete 3.2V 2-SMD, J-Lead

Green 528nm LED Indication - Discrete 3.2V 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number EAPL2812GA0-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, J-Lead
LED Type Green
Peak Wavelength 518 nm (5180 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details