Everlight International Corp. Photodiodes EAPDST6048A0

Description
Photodiode 940nm 50ns 125°
Request a Quote Datasheet
Description
Photodiode 940nm 50ns 125°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 1080-EAPDST6048A0TR-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 940nm 50ns 125°

Photodiode 940nm 50ns 125°

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 1080-EAPDST6048A0TR-ND
Product Name Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 420 to 1100 nm (4200 to 11000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Si APDs - S6045-06 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 400 to 1000 nm (4000 to 10000 Å)
Peak Sensitivity Wavelength 800 nm (8000 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 800-1650 nm - 819D-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Custom Silicon Photodiode -  - Quantum Devices, Inc.
Quantum Devices, Inc.
Specs
Photodiode Type PN Photodiode
Photodiode Material Silicon
View Details