Everlight International Corp. LED Indication - Discrete EALP05RDHYA0

Description
Yellow 589nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Yellow 589nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - EALP05RDHYA0-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
EALP05RDHYA0-ND
LED Indication - Discrete EALP05RDHYA0-ND
Yellow 589nm LED Indication - Discrete 2V Radial

Yellow 589nm LED Indication - Discrete 2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number EALP05RDHYA0-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 25 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Reverse mount available chip LED - SML-811VT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details