Everlight International Corp. LED Indication - Discrete EALP05RDGGA1

Description
Green 530nm LED Indication - Discrete 3.3V Radial
Request a Quote Datasheet
Description
Green 530nm LED Indication - Discrete 3.3V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1080-EALP05RDGGA1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1080-EALP05RDGGA1-ND
LED Indication - Discrete 1080-EALP05RDGGA1-ND
Green 530nm LED Indication - Discrete 3.3V Radial

Green 530nm LED Indication - Discrete 3.3V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1080-EALP05RDGGA1-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 6 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2269524 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 125 degrees
View Details
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 140 degrees
View Details
Wide Angle TO-39 Package 850 nm Emitter - OD-250 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details