Everlight International Corp. LED Emitters - Infrared, UV, Visible EAISV3024A0

Description
Infrared (IR) Emitter 940nm 1.25V 65mA 2mW/sr @ 20mA 45° 2-SMD, No Lead
Request a Quote Datasheet
Description
Infrared (IR) Emitter 940nm 1.25V 65mA 2mW/sr @ 20mA 45° 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Emitters - Infrared, UV, Visible - 1080-1520-1-ND - DigiKey
Thief River Falls, MN, United States
LED Emitters - Infrared, UV, Visible
1080-1520-1-ND
LED Emitters - Infrared, UV, Visible 1080-1520-1-ND
Infrared (IR) Emitter 940nm 1.25V 65mA 2mW/sr @ 20mA 45° 2-SMD, No Lead

Infrared (IR) Emitter 940nm 1.25V 65mA 2mW/sr @ 20mA 45° 2-SMD, No Lead

Buy Now Datasheet
LED Emitters - Infrared, UV, Visible - 1080-1520-2-ND - DigiKey
Thief River Falls, MN, United States
LED Emitters - Infrared, UV, Visible
1080-1520-2-ND
LED Emitters - Infrared, UV, Visible 1080-1520-2-ND
Infrared (IR) Emitter 940nm 1.25V 65mA 2mW/sr @ 20mA 45° 2-SMD, No Lead

Infrared (IR) Emitter 940nm 1.25V 65mA 2mW/sr @ 20mA 45° 2-SMD, No Lead

Buy Now Datasheet
LED Emitters - Infrared, UV, Visible - 1080-1520-6-ND - DigiKey
Thief River Falls, MN, United States
LED Emitters - Infrared, UV, Visible
1080-1520-6-ND
LED Emitters - Infrared, UV, Visible 1080-1520-6-ND
Infrared (IR) Emitter 940nm 1.25V 65mA 2mW/sr @ 20mA 45° 2-SMD, No Lead

Infrared (IR) Emitter 940nm 1.25V 65mA 2mW/sr @ 20mA 45° 2-SMD, No Lead

Buy Now Datasheet
Optoelectronics - LED Emitters - Infrared, UV, Visible - EAISV3024A0 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
EAISV3024A0
Optoelectronics - LED Emitters - Infrared, UV, Visible EAISV3024A0
Win Source Part Number: 1348567-EAISV3024A0 Category: Optoelectronics - LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Tape & Reel Orientation: Side View Standard Package: 1,500 Viewing Angle: 45° Wavelength: 940nm Mounting Type: Surface Mount Package / Case: 2-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Everlight Electronics Co Ltd Base Product Number: EAISV3024 Voltage - Forward (Vf) (Typ): 1.25V Current - DC Forward (If) (Max): 65mA Radiant Intensity (Ie) Min @ If: 2mW/sr @ 20mA

Win Source Part Number: 1348567-EAISV3024A0
Category: Optoelectronics - LED Emitters - Infrared, UV, Visible
Type: Infrared (IR)
Package: Tape & Reel
Orientation: Side View
Standard Package: 1,500
Viewing Angle: 45°
Wavelength: 940nm
Mounting Type: Surface Mount
Package / Case: 2-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.41.0000
Mfr: Everlight Electronics Co Ltd
Base Product Number: EAISV3024
Voltage - Forward (Vf) (Typ): 1.25V
Current - DC Forward (If) (Max): 65mA
Radiant Intensity (Ie) Min @ If: 2mW/sr @ 20mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Lamps LED Lamps
Product Number 1080-1520-1-ND EAISV3024A0
Product Name LED Emitters - Infrared, UV, Visible Optoelectronics - LED Emitters - Infrared, UV, Visible
Unlock Full Specs
to access all available technical data

Similar Products

LP22LED StreamLine® Low Profile LED Lights - LP22LED-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type 1/2-Inch NPT Pipe,Flush
Diameter 75.95 mm (2.99 inch)
Rated Average Life 50000 hours
View Details
LED Bulbs - 2695196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 100 watts
View Details
Infrared-Emitter HIS2000R-0 - HIS2000R-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers