Everlight International Corp. LED White Lighting EAHE5630WE63

Description
LED Lighting - White, Cool 6500K 2.75V 65mA 120° 2212 (5630 Metric)
Request a Quote Datasheet
Description
LED Lighting - White, Cool 6500K 2.75V 65mA 120° 2212 (5630 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1080-1467-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1080-1467-6-ND
LED White Lighting 1080-1467-6-ND
LED Lighting - White, Cool 6500K 2.75V 65mA 120° 2212 (5630 Metric)

LED Lighting - White, Cool 6500K 2.75V 65mA 120° 2212 (5630 Metric)

Buy Now Datasheet
LED White Lighting - 1080-1467-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1080-1467-2-ND
LED White Lighting 1080-1467-2-ND
LED Lighting - White, Cool 6500K 2.75V 65mA 120° 2212 (5630 Metric)

LED Lighting - White, Cool 6500K 2.75V 65mA 120° 2212 (5630 Metric)

Buy Now Datasheet
LED White Lighting - 1080-1467-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1080-1467-1-ND
LED White Lighting 1080-1467-1-ND
LED Lighting - White, Cool 6500K 2.75V 65mA 120° 2212 (5630 Metric)

LED Lighting - White, Cool 6500K 2.75V 65mA 120° 2212 (5630 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1080-1467-6-ND
Product Name LED White Lighting
LED Package: 2212 (5630 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
IR LEDs - 2758952 - RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Optical Power Output 50 milliwatts
View Details