Everlight International Corp. LED White Lighting EAHE5630WE33

Description
LED Lighting - White, Neutral 4000K 2.75V 65mA 120° 2212 (5630 Metric)
Request a Quote Datasheet
Description
LED Lighting - White, Neutral 4000K 2.75V 65mA 120° 2212 (5630 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1080-1464-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1080-1464-6-ND
LED White Lighting 1080-1464-6-ND
LED Lighting - White, Neutral 4000K 2.75V 65mA 120° 2212 (5630 Metric)

LED Lighting - White, Neutral 4000K 2.75V 65mA 120° 2212 (5630 Metric)

Buy Now Datasheet
LED White Lighting - 1080-1464-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1080-1464-1-ND
LED White Lighting 1080-1464-1-ND
LED Lighting - White, Neutral 4000K 2.75V 65mA 120° 2212 (5630 Metric)

LED Lighting - White, Neutral 4000K 2.75V 65mA 120° 2212 (5630 Metric)

Buy Now Datasheet
LED White Lighting - 1080-1464-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1080-1464-2-ND
LED White Lighting 1080-1464-2-ND
LED Lighting - White, Neutral 4000K 2.75V 65mA 120° 2212 (5630 Metric)

LED Lighting - White, Neutral 4000K 2.75V 65mA 120° 2212 (5630 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1080-1464-6-ND
Product Name LED White Lighting
LED Package: 2212 (5630 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Surface mount GaAs Ir LED Emitter - QTLP660CIR - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details
LED Indication - Discrete - 516-ASMD-CWG7-NX7C2CT-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Viewing Angle 120 degrees
View Details