Everlight International Corp. LED White Lighting EAHE5630WE13

Description
LED Lighting - White, Warm 3000K 2.75V 65mA 120° 2212 (5630 Metric)
Request a Quote Datasheet
Description
LED Lighting - White, Warm 3000K 2.75V 65mA 120° 2212 (5630 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1080-1463-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1080-1463-6-ND
LED White Lighting 1080-1463-6-ND
LED Lighting - White, Warm 3000K 2.75V 65mA 120° 2212 (5630 Metric)

LED Lighting - White, Warm 3000K 2.75V 65mA 120° 2212 (5630 Metric)

Buy Now Datasheet
LED White Lighting - 1080-1463-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1080-1463-2-ND
LED White Lighting 1080-1463-2-ND
LED Lighting - White, Warm 3000K 2.75V 65mA 120° 2212 (5630 Metric)

LED Lighting - White, Warm 3000K 2.75V 65mA 120° 2212 (5630 Metric)

Buy Now Datasheet
LED White Lighting - 1080-1463-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1080-1463-1-ND
LED White Lighting 1080-1463-1-ND
LED Lighting - White, Warm 3000K 2.75V 65mA 120° 2212 (5630 Metric)

LED Lighting - White, Warm 3000K 2.75V 65mA 120° 2212 (5630 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1080-1463-6-ND
Product Name LED White Lighting
LED Package: 2212 (5630 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Mini-mold Chip LED - SML-D14MW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details
2 suppliers
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details