Everlight International Corp. LED White Lighting EAHE2835WD63

Description
LED Lighting - White, Cool 6500K 2.85V 65mA 120° 1411 (3528 Metric)
Request a Quote Datasheet
Description
LED Lighting - White, Cool 6500K 2.85V 65mA 120° 1411 (3528 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1080-1456-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1080-1456-6-ND
LED White Lighting 1080-1456-6-ND
LED Lighting - White, Cool 6500K 2.85V 65mA 120° 1411 (3528 Metric)

LED Lighting - White, Cool 6500K 2.85V 65mA 120° 1411 (3528 Metric)

Buy Now Datasheet
LED White Lighting - 1080-1456-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1080-1456-2-ND
LED White Lighting 1080-1456-2-ND
LED Lighting - White, Cool 6500K 2.85V 65mA 120° 1411 (3528 Metric)

LED Lighting - White, Cool 6500K 2.85V 65mA 120° 1411 (3528 Metric)

Buy Now Datasheet
LED White Lighting - 1080-1456-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1080-1456-1-ND
LED White Lighting 1080-1456-1-ND
LED Lighting - White, Cool 6500K 2.85V 65mA 120° 1411 (3528 Metric)

LED Lighting - White, Cool 6500K 2.85V 65mA 120° 1411 (3528 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1080-1456-6-ND
Product Name LED White Lighting
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736313 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-1537-6-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers