Everlight International Corp. LED White Lighting EAHE2835WD03

Description
LED Lighting - White, Warm 2700K 2.85V 65mA 120° 1411 (3528 Metric)
Request a Quote Datasheet
Description
LED Lighting - White, Warm 2700K 2.85V 65mA 120° 1411 (3528 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1080-1452-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1080-1452-6-ND
LED White Lighting 1080-1452-6-ND
LED Lighting - White, Warm 2700K 2.85V 65mA 120° 1411 (3528 Metric)

LED Lighting - White, Warm 2700K 2.85V 65mA 120° 1411 (3528 Metric)

Buy Now Datasheet
LED White Lighting - 1080-1452-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1080-1452-1-ND
LED White Lighting 1080-1452-1-ND
LED Lighting - White, Warm 2700K 2.85V 65mA 120° 1411 (3528 Metric)

LED Lighting - White, Warm 2700K 2.85V 65mA 120° 1411 (3528 Metric)

Buy Now Datasheet
LED White Lighting - 1080-1452-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1080-1452-2-ND
LED White Lighting 1080-1452-2-ND
LED Lighting - White, Warm 2700K 2.85V 65mA 120° 1411 (3528 Metric)

LED Lighting - White, Warm 2700K 2.85V 65mA 120° 1411 (3528 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1080-1452-6-ND
Product Name LED White Lighting
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Specs
LED Package: T-1
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2.5X2.0MM RED SMD LED GULL WING - AM2520ID03 - Kingbright Corporation
Specs
LED Package: Gull Wing
LED Type Red
Peak Wavelength 625 nm (6250 Å)
View Details
2 suppliers