Everlight International Corp. LED White Lighting EAHC2835WD4

Description
LED Lighting - White, Cool 5000K 3.1V 150mA 120° 1411 (3528 Metric)
Request a Quote Datasheet
Description
LED Lighting - White, Cool 5000K 3.1V 150mA 120° 1411 (3528 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1080-1460-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1080-1460-6-ND
LED White Lighting 1080-1460-6-ND
LED Lighting - White, Cool 5000K 3.1V 150mA 120° 1411 (3528 Metric)

LED Lighting - White, Cool 5000K 3.1V 150mA 120° 1411 (3528 Metric)

Buy Now Datasheet
LED White Lighting - 1080-1460-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1080-1460-2-ND
LED White Lighting 1080-1460-2-ND
LED Lighting - White, Cool 5000K 3.1V 150mA 120° 1411 (3528 Metric)

LED Lighting - White, Cool 5000K 3.1V 150mA 120° 1411 (3528 Metric)

Buy Now Datasheet
LED White Lighting - 1080-1460-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1080-1460-1-ND
LED White Lighting 1080-1460-1-ND
LED Lighting - White, Cool 5000K 3.1V 150mA 120° 1411 (3528 Metric)

LED Lighting - White, Cool 5000K 3.1V 150mA 120° 1411 (3528 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1080-1460-6-ND
Product Name LED White Lighting
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details