Everlight International Corp. LED White Lighting EAHC2835WD1

Description
LED Lighting - White, Warm 3000K 3.1V 150mA 120° 1411 (3528 Metric)
Request a Quote Datasheet
Description
LED Lighting - White, Warm 3000K 3.1V 150mA 120° 1411 (3528 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1080-1458-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1080-1458-2-ND
LED White Lighting 1080-1458-2-ND
LED Lighting - White, Warm 3000K 3.1V 150mA 120° 1411 (3528 Metric)

LED Lighting - White, Warm 3000K 3.1V 150mA 120° 1411 (3528 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1080-1458-2-ND
Product Name LED White Lighting
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1009-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
Specs
LED Type Blue; Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 120 degrees
View Details