Everlight International Corp. LED White Lighting EAHC2835WD0

Description
LED Lighting - White, Warm 2700K 3.1V 150mA 120° 1411 (3528 Metric)
Request a Quote Datasheet
Description
LED Lighting - White, Warm 2700K 3.1V 150mA 120° 1411 (3528 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1080-1457-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1080-1457-6-ND
LED White Lighting 1080-1457-6-ND
LED Lighting - White, Warm 2700K 3.1V 150mA 120° 1411 (3528 Metric)

LED Lighting - White, Warm 2700K 3.1V 150mA 120° 1411 (3528 Metric)

Buy Now Datasheet
LED White Lighting - 1080-1457-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1080-1457-2-ND
LED White Lighting 1080-1457-2-ND
LED Lighting - White, Warm 2700K 3.1V 150mA 120° 1411 (3528 Metric)

LED Lighting - White, Warm 2700K 3.1V 150mA 120° 1411 (3528 Metric)

Buy Now Datasheet
LED White Lighting - 1080-1457-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1080-1457-1-ND
LED White Lighting 1080-1457-1-ND
LED Lighting - White, Warm 2700K 3.1V 150mA 120° 1411 (3528 Metric)

LED Lighting - White, Warm 2700K 3.1V 150mA 120° 1411 (3528 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1080-1457-6-ND
Product Name LED White Lighting
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details