Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 052037-ALS-PDIC17-55
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: Current
Family Name: ALS-PDIC17-55C
Wavelength: 590nm
Proximity Detection: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SMD
Supply Voltage - Operating: 1.8 V to 5.5 V
Introduction Date: November 16, 2007
Country of Origin: Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 052037-ALS-PDIC17-55C/TR8 |
| Product Name | Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ALS-PDIC17-55C/TR8 |
| Sensor Type | Light Sensor |