Everlight International Corp. LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - A93B/SYG/S530-E2 A93B/SYG/S530-E2

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 850006-A93B/SYG/S530 -E2 Features: LED Circuit Board Indicator LED Circuit Board Indicator Family Name: A93B/SYG Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 236 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 850006-A93B/SYG/S530 -E2 Features: LED Circuit Board Indicator LED Circuit Board Indicator Family Name: A93B/SYG Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 236 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - A93B/SYG/S530-E2 - 850006-A93B/SYG/S530-E2 - Win Source Electronics
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - A93B/SYG/S530-E2
850006-A93B/SYG/S530-E2
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - A93B/SYG/S530-E2 850006-A93B/SYG/S530-E2
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 850006-A93B/SYG/S530 -E2 Features: LED Circuit Board Indicator LED Circuit Board Indicator Family Name: A93B/SYG Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 236 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.40.2000

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 850006-A93B/SYG/S530-E2
Features: LED Circuit Board Indicator LED Circuit Board Indicator
Family Name: A93B/SYG
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 236
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 850006-A93B/SYG/S530-E2
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - A93B/SYG/S530-E2
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details