Everlight International Corp. LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - A264B/SYG/S530-E2 A264B/SYG/S530-E2

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 858871-A264B/SYG/S53 0-E2 Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green, Yellow Diffused, Tinted 2V 10mA Round with Domed Top 3.00mm Dia Through Hole, Right Angle Mounting: Through Hole, Right Angle Family Name: A264B/SYG Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 858871-A264B/SYG/S53 0-E2 Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green, Yellow Diffused, Tinted 2V 10mA Round with Domed Top 3.00mm Dia Through Hole, Right Angle Mounting: Through Hole, Right Angle Family Name: A264B/SYG Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - A264B/SYG/S530-E2 - 858871-A264B/SYG/S530-E2 - Win Source Electronics
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - A264B/SYG/S530-E2
858871-A264B/SYG/S530-E2
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - A264B/SYG/S530-E2 858871-A264B/SYG/S530-E2
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 858871-A264B/SYG/S53 0-E2 Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green, Yellow Diffused, Tinted 2V 10mA Round with Domed Top 3.00mm Dia Through Hole, Right Angle Mounting: Through Hole, Right Angle Family Name: A264B/SYG Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.40.2000

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 858871-A264B/SYG/S530-E2
Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green, Yellow Diffused, Tinted 2V 10mA Round with Domed Top 3.00mm Dia Through Hole, Right Angle
Mounting: Through Hole, Right Angle
Family Name: A264B/SYG
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 858871-A264B/SYG/S530-E2
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - A264B/SYG/S530-E2
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
High brightness Lens Type, Blue Chip Led - SMLS14BNT - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details