Everlight International Corp. LED Indication - Discrete - 95-21USRD/S357/TR7 95-21USRD/S357/TR7

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 858682-95-21USRD/S35 7/TR7 Features: Red 631nm LED Indication - Discrete 2V 2-SMD, Gull Wing Package: Reel - TR Package: 2-SMD, Gull Wing Mounting: Surface Mount Categories: Optoelectronics Case / Package: Gull Wing ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.40.2000 Other Part Number: 1080-1569-6, 1080-1569-2, 1080-1569-1, 3095219406
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 858682-95-21USRD/S35 7/TR7 Features: Red 631nm LED Indication - Discrete 2V 2-SMD, Gull Wing Package: Reel - TR Package: 2-SMD, Gull Wing Mounting: Surface Mount Categories: Optoelectronics Case / Package: Gull Wing ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.40.2000 Other Part Number: 1080-1569-6, 1080-1569-2, 1080-1569-1, 3095219406
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 95-21USRD/S357/TR7
858682-95-21USRD/S357/TR7
LED Indication - Discrete - 95-21USRD/S357/TR7 858682-95-21USRD/S357/TR7
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 858682-95-21USRD/S35 7/TR7 Features: Red 631nm LED Indication - Discrete 2V 2-SMD, Gull Wing Package: Reel - TR Package: 2-SMD, Gull Wing Mounting: Surface Mount Categories: Optoelectronics Case / Package: Gull Wing ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.40.2000 Other Part Number: 1080-1569-6, 1080-1569-2, 1080-1569-1, 3095219406

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 858682-95-21USRD/S357/TR7
Features: Red 631nm LED Indication - Discrete 2V 2-SMD, Gull Wing
Package: Reel - TR
Package: 2-SMD, Gull Wing
Mounting: Surface Mount
Categories: Optoelectronics
Case / Package: Gull Wing
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.40.2000
Other Part Number: 1080-1569-6, 1080-1569-2, 1080-1569-1, 3095219406

Buy Now Datasheet
LED Indication - Discrete - 1080-1569-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1080-1569-6-ND
LED Indication - Discrete 1080-1569-6-ND
Red 631nm LED Indication - Discrete 2V 2-SMD, Gull Wing

Red 631nm LED Indication - Discrete 2V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 1080-1569-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1080-1569-1-ND
LED Indication - Discrete 1080-1569-1-ND
Red 631nm LED Indication - Discrete 2V 2-SMD, Gull Wing

Red 631nm LED Indication - Discrete 2V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 1080-1569-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1080-1569-2-ND
LED Indication - Discrete 1080-1569-2-ND
Red 631nm LED Indication - Discrete 2V 2-SMD, Gull Wing

Red 631nm LED Indication - Discrete 2V 2-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 858682-95-21USRD/S357/TR7 1080-1569-6-ND
Product Name LED Indication - Discrete - 95-21USRD/S357/TR7 LED Indication - Discrete
LED Package: 2-SMD, Gull Wing
LED Type Red
Peak Wavelength 639 nm (6390 Å)
Viewing Angle 35 degrees
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 4000 K
Optical Power Output 1000 milliwatts
Array Array
View Details
LED Indication - Discrete - 516-ASMT-URB4-YV302DKR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Red
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details