Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 197805-59-14UWD/TR8
Packaging: Reel - TR
Color: White
Mounting: SMD (SMT)
Forward Voltage: 3.3V
Viewing Angle: 60°
Lens Color: Yellow
Lens Transparency: Diffused
Millicandela Rating: 8500mcd
Lens Style/Size: Round with Flat Top, 3.50mm
Current - Test: 20mA
Height (Max): 1.60mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 197805-59-14UWD/TR8 |
| Product Name | LED Indication - Discrete - 59-14UWD/TR8 |
| LED Type | White; White |