Everlight International Corp. LED Indication - Discrete 27-21/BHC-AP1Q2/3C

Description
Blue 471nm LED Indication - Discrete 3.3V 2-SMD, No Lead
Request a Quote Datasheet
Description
Blue 471nm LED Indication - Discrete 3.3V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 27-21/BHC-AP1Q2/3C-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
27-21/BHC-AP1Q2/3C-ND
LED Indication - Discrete 27-21/BHC-AP1Q2/3C-ND
Blue 471nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Blue 471nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 27-21/BHC-AP1Q2/3C - 854853-27-21/BHC-AP1Q2/3C - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - 27-21/BHC-AP1Q2/3C
854853-27-21/BHC-AP1Q2/3C
LED Indication - Discrete - 27-21/BHC-AP1Q2/3C 854853-27-21/BHC-AP1Q2/3C
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 854853-27-21/BHC-AP1 Q2/3C Features: LED Indication - Discrete Package: Reel - TR Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.40.2000

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 854853-27-21/BHC-AP1Q2/3C
Features: LED Indication - Discrete
Package: Reel - TR
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 27-21/BHC-AP1Q2/3C-ND 854853-27-21/BHC-AP1Q2/3C
Product Name LED Indication - Discrete LED Indication - Discrete - 27-21/BHC-AP1Q2/3C
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
LED Indication - Discrete - ASMT-SGB5-ZW7Y3-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details