Everlight International Corp. LED Indication - Discrete - 23-21/R6C-AP1Q2B/2A 23-21/R6C-AP1Q2B/2A

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 736154-23-21/R6C-AP1 Q2B/2A Manufacturer Homepage: www.everlight.com Reference case: SMD1206 Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 736154-23-21/R6C-AP1 Q2B/2A Manufacturer Homepage: www.everlight.com Reference case: SMD1206 Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 23-21/R6C-AP1Q2B/2A
736154-23-21/R6C-AP1Q2B/2A
LED Indication - Discrete - 23-21/R6C-AP1Q2B/2A 736154-23-21/R6C-AP1Q2B/2A
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 736154-23-21/R6C-AP1 Q2B/2A Manufacturer Homepage: www.everlight.com Reference case: SMD1206 Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 736154-23-21/R6C-AP1Q2B/2A
Manufacturer Homepage: www.everlight.com
Reference case: SMD1206
Reference Date Code: Newest
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 736154-23-21/R6C-AP1Q2B/2A
Product Name LED Indication - Discrete - 23-21/R6C-AP1Q2B/2A
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186859 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
LED White Lighting - ASMT-QYBC-NGJ0E-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 3650 K
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details