Everlight International Corp. LED Indication - Discrete 19-21SYGC/S530-E2/TR8

Description
Yellow-Green 573nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Yellow-Green 573nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1080-1501-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1080-1501-2-ND
LED Indication - Discrete 1080-1501-2-ND
Yellow-Green 573nm LED Indication - Discrete 2V 0603 (1608 Metric)

Yellow-Green 573nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 19-21SYGC/S530-E2/TR8 - 052026-19-21SYGC/S530-E2/TR8 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - 19-21SYGC/S530-E2/TR8
052026-19-21SYGC/S530-E2/TR8
LED Indication - Discrete - 19-21SYGC/S530-E2/TR8 052026-19-21SYGC/S530-E2/TR8
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 052026-19-21SYGC/S53 0-E2/TR8 Packaging: Reel - TR Color: Yellow-Green Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 100° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 21mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 573nm Wavelength - Peak: 575nm Height (Max): 0.80mm Family Name: 19-21SYGC/S530-E2/TR 8 Categories: Optoelectronics Status: Active Dimension: 1.60mm L x 0.80mm W Alternative Parts (Cross-Reference): SML-E12M8W; SML-E12P8W; SML-310PT; SMLE13EC8T; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 052026-19-21SYGC/S530-E2/TR8
Packaging: Reel - TR
Color: Yellow-Green
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 100°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 21mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 573nm
Wavelength - Peak: 575nm
Height (Max): 0.80mm
Family Name: 19-21SYGC/S530-E2/TR8
Categories: Optoelectronics
Status: Active
Dimension: 1.60mm L x 0.80mm W
Alternative Parts (Cross-Reference): SML-E12M8W; SML-E12P8W; SML-310PT; SMLE13EC8T;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1080-1501-2-ND 052026-19-21SYGC/S530-E2/TR8
Product Name LED Indication - Discrete LED Indication - Discrete - 19-21SYGC/S530-E2/TR8
LED Package: 0603 (1608 Metric)
LED Type Yellow; Green Yellow; Green; Yellow-Green
Peak Wavelength 575 nm (5750 Å) 573 nm (5730 Å)
Viewing Angle 100 degrees 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736302 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
E3P Amber LED Module - MD-HK-P3-Y - ECO Light LED
Specs
LED Type Orange
Optical Power Output 240 milliwatts
View Details