Everlight International Corp. LED Indication - Discrete - 19-215SUBC/S280/TR8 19-215SUBC/S280/TR8

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 750973-19-215SUBC/S2 80/TR8 Manufacturer Homepage: www.everlight.com Reference case: SMD0603 Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 750973-19-215SUBC/S2 80/TR8 Manufacturer Homepage: www.everlight.com Reference case: SMD0603 Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 19-215SUBC/S280/TR8
750973-19-215SUBC/S280/TR8
LED Indication - Discrete - 19-215SUBC/S280/TR8 750973-19-215SUBC/S280/TR8
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 750973-19-215SUBC/S2 80/TR8 Manufacturer Homepage: www.everlight.com Reference case: SMD0603 Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 750973-19-215SUBC/S280/TR8
Manufacturer Homepage: www.everlight.com
Reference case: SMD0603
Reference Date Code: Newest
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 750973-19-215SUBC/S280/TR8
Product Name LED Indication - Discrete - 19-215SUBC/S280/TR8
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2097972 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Flat disc LED lamps - SLR-322DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers