Everlight International Corp. LED Indication - Discrete - 17-21SRC/TR8 17-21SRC/TR8

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 743485-17-21SRC/TR8 Manufacturer Homepage: www.everlight.com Reference case: SMD0805 Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 743485-17-21SRC/TR8 Manufacturer Homepage: www.everlight.com Reference case: SMD0805 Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 17-21SRC/TR8
743485-17-21SRC/TR8
LED Indication - Discrete - 17-21SRC/TR8 743485-17-21SRC/TR8
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 743485-17-21SRC/TR8 Manufacturer Homepage: www.everlight.com Reference case: SMD0805 Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 743485-17-21SRC/TR8
Manufacturer Homepage: www.everlight.com
Reference case: SMD0805
Reference Date Code: Newest
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 743485-17-21SRC/TR8
Product Name LED Indication - Discrete - 17-21SRC/TR8
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501900 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Orange; Orange
Array Array
Number of Array Elements 1
View Details
Mini-mold Chip LED - SML-D13UW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
Led Light Bar, White, 3120Lm, 26W; Light Color Sylvania - 23AH2546 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 26000 milliwatts
View Details