Everlight International Corp. Optoelectronics - LED Indication - Discrete 15-21SYGC/S530-E1/TR8

Description
Win Source Part Number: 1034812-15-21SYGC/S5 30-E1/TR8 Category: Optoelectronics>LED Indication - Discrete Color: Yellow-Green Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 15mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 573nm Wavelength - Peak: 575nm Height (Max): 1.30mm Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Dimension: 3.20mm L x 1.50mm W Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 1.50mm Alternative Parts (Cross-Reference): 15-21SYGC/S530-E1/TR 815-21/SYGC/S530-E1/ TR8; 15-21SYGCS530-E1TR8; 15-21SYGCS530E1TR8; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. HTSUS: 8541.41.0000 Mfr: Everlight Electronics Co Ltd Other Names: 1080-15-21SYGC/S530- E1/TR8TR
Request a Quote Datasheet
Description
Win Source Part Number: 1034812-15-21SYGC/S5 30-E1/TR8 Category: Optoelectronics>LED Indication - Discrete Color: Yellow-Green Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 15mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 573nm Wavelength - Peak: 575nm Height (Max): 1.30mm Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Dimension: 3.20mm L x 1.50mm W Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 1.50mm Alternative Parts (Cross-Reference): 15-21SYGC/S530-E1/TR 815-21/SYGC/S530-E1/ TR8; 15-21SYGCS530-E1TR8; 15-21SYGCS530E1TR8; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. HTSUS: 8541.41.0000 Mfr: Everlight Electronics Co Ltd Other Names: 1080-15-21SYGC/S530- E1/TR8TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1034812-15-21SYGC/S530-E1/TR8
Optoelectronics - LED Indication - Discrete 1034812-15-21SYGC/S530-E1/TR8
Win Source Part Number: 1034812-15-21SYGC/S5 30-E1/TR8 Category: Optoelectronics>LED Indication - Discrete Color: Yellow-Green Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 15mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 573nm Wavelength - Peak: 575nm Height (Max): 1.30mm Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Dimension: 3.20mm L x 1.50mm W Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 1.50mm Alternative Parts (Cross-Reference): 15-21SYGC/S530-E1/TR 815-21/SYGC/S530-E1/ TR8; 15-21SYGCS530-E1TR8; 15-21SYGCS530E1TR8; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. HTSUS: 8541.41.0000 Mfr: Everlight Electronics Co Ltd Other Names: 1080-15-21SYGC/S530- E1/TR8TR

Win Source Part Number: 1034812-15-21SYGC/S530-E1/TR8
Category: Optoelectronics>LED Indication - Discrete
Color: Yellow-Green
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 15mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 573nm
Wavelength - Peak: 575nm
Height (Max): 1.30mm
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Dimension: 3.20mm L x 1.50mm W
Lens Style: Rectangle with Flat Top
Lens Size: 2.00mm x 1.50mm
Alternative Parts (Cross-Reference): 15-21SYGC/S530-E1/TR815-21/SYGC/S530-E1/TR8; 15-21SYGCS530-E1TR8; 15-21SYGCS530E1TR8;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
HTSUS: 8541.41.0000
Mfr: Everlight Electronics Co Ltd
Other Names: 1080-15-21SYGC/S530-E1/TR8TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1034812-15-21SYGC/S530-E1/TR8
Product Name Optoelectronics - LED Indication - Discrete
LED Type Yellow; Green; Yellow-Green
Peak Wavelength 573 nm (5730 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Mini-mold side view chip LED - SML-A12UT(J) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2463 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details