Everlight International Corp. LED Indication - Discrete - 1254-10SYGD/S530-E2 1254-10SYGD/S530-E2

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1121187-1254-10SYGD/ S530-E2 Packaging: Bulk Mounting Style: Through Hole Color: Yellow-Green Configuration: Standard Viewing Angle: 40° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 63mcd Current - Test: 20mA Wavelength - Dominant: 573nm Wavelength - Peak: 575nm Categories: Optoelectronics Supplier Device Package: 3.0mm Round Lens Style: Round with Domed Top Lens Size: 3.00mm Dia Manufacturer Homepage: www.everlight.com Manufacturer Package: Radial Height (Maximum): 5.20mm Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 2V
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1121187-1254-10SYGD/ S530-E2 Packaging: Bulk Mounting Style: Through Hole Color: Yellow-Green Configuration: Standard Viewing Angle: 40° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 63mcd Current - Test: 20mA Wavelength - Dominant: 573nm Wavelength - Peak: 575nm Categories: Optoelectronics Supplier Device Package: 3.0mm Round Lens Style: Round with Domed Top Lens Size: 3.00mm Dia Manufacturer Homepage: www.everlight.com Manufacturer Package: Radial Height (Maximum): 5.20mm Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 1254-10SYGD/S530-E2
1121187-1254-10SYGD/S530-E2
LED Indication - Discrete - 1254-10SYGD/S530-E2 1121187-1254-10SYGD/S530-E2
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1121187-1254-10SYGD/ S530-E2 Packaging: Bulk Mounting Style: Through Hole Color: Yellow-Green Configuration: Standard Viewing Angle: 40° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 63mcd Current - Test: 20mA Wavelength - Dominant: 573nm Wavelength - Peak: 575nm Categories: Optoelectronics Supplier Device Package: 3.0mm Round Lens Style: Round with Domed Top Lens Size: 3.00mm Dia Manufacturer Homepage: www.everlight.com Manufacturer Package: Radial Height (Maximum): 5.20mm Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 2V

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 1121187-1254-10SYGD/S530-E2
Packaging: Bulk
Mounting Style: Through Hole
Color: Yellow-Green
Configuration: Standard
Viewing Angle: 40°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 63mcd
Current - Test: 20mA
Wavelength - Dominant: 573nm
Wavelength - Peak: 575nm
Categories: Optoelectronics
Supplier Device Package: 3.0mm Round
Lens Style: Round with Domed Top
Lens Size: 3.00mm Dia
Manufacturer Homepage: www.everlight.com
Manufacturer Package: Radial
Height (Maximum): 5.20mm
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 2V

Buy Now
LED Indication - Discrete - 1254-10SYGD/S530-E2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1254-10SYGD/S530-E2-ND
LED Indication - Discrete 1254-10SYGD/S530-E2-ND
Yellow-Green 573nm LED Indication - Discrete 2V Radial

Yellow-Green 573nm LED Indication - Discrete 2V Radial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1121187-1254-10SYGD/S530-E2 1254-10SYGD/S530-E2-ND
Product Name LED Indication - Discrete - 1254-10SYGD/S530-E2 LED Indication - Discrete
LED Type Yellow; Green; Yellow-Green Yellow; Green
Peak Wavelength 573 nm (5730 Å) 575 nm (5750 Å)
Viewing Angle 40 degrees 40 degrees
Lens Type Domed Lens Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED White Lighting - ASMT-MW22-NLN00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details