Everlight International Corp. LED Indication - Discrete - 12-23A/R6GHBHC-A01/2D 12-23A/R6GHBHC-A01/2D

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1121175-12-23A/R6GHB HC-A01/2D Packaging: Tape and Reel Mounting Style: SMT, Right Angle Color: Red, Green, Blue (RGB) Configuration: Common Anode Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 90mcd Red, 180mcd Green, 72mcd Blue Current - Test: 20mA Red, 20mA Green, 20mA Blue Wavelength - Dominant: 624nm Red, 525nm Green, 470nm Blue Wavelength - Peak: 632nm Red, 518nm Green, 468nm Blue Categories: Optoelectronics Supplier Device Package: Chip LED Lens Style: Rectangle with Domed Top Lens Size: 2.00mm x 1.00mm Manufacturer Homepage: www.everlight.com Manufacturer Package: 2-SMD, No Lead Height (Maximum): 1.00mm Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Parts Dimension: 3.00mm L x 2.00mm W Voltage - Forward (Vf): 2V Red, 3.3V Green, 3.3V Blue
Request a Quote
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1121175-12-23A/R6GHB HC-A01/2D Packaging: Tape and Reel Mounting Style: SMT, Right Angle Color: Red, Green, Blue (RGB) Configuration: Common Anode Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 90mcd Red, 180mcd Green, 72mcd Blue Current - Test: 20mA Red, 20mA Green, 20mA Blue Wavelength - Dominant: 624nm Red, 525nm Green, 470nm Blue Wavelength - Peak: 632nm Red, 518nm Green, 468nm Blue Categories: Optoelectronics Supplier Device Package: Chip LED Lens Style: Rectangle with Domed Top Lens Size: 2.00mm x 1.00mm Manufacturer Homepage: www.everlight.com Manufacturer Package: 2-SMD, No Lead Height (Maximum): 1.00mm Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Parts Dimension: 3.00mm L x 2.00mm W Voltage - Forward (Vf): 2V Red, 3.3V Green, 3.3V Blue
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 12-23A/R6GHBHC-A01/2D
1121175-12-23A/R6GHBHC-A01/2D
LED Indication - Discrete - 12-23A/R6GHBHC-A01/2D 1121175-12-23A/R6GHBHC-A01/2D
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1121175-12-23A/R6GHB HC-A01/2D Packaging: Tape and Reel Mounting Style: SMT, Right Angle Color: Red, Green, Blue (RGB) Configuration: Common Anode Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 90mcd Red, 180mcd Green, 72mcd Blue Current - Test: 20mA Red, 20mA Green, 20mA Blue Wavelength - Dominant: 624nm Red, 525nm Green, 470nm Blue Wavelength - Peak: 632nm Red, 518nm Green, 468nm Blue Categories: Optoelectronics Supplier Device Package: Chip LED Lens Style: Rectangle with Domed Top Lens Size: 2.00mm x 1.00mm Manufacturer Homepage: www.everlight.com Manufacturer Package: 2-SMD, No Lead Height (Maximum): 1.00mm Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Parts Dimension: 3.00mm L x 2.00mm W Voltage - Forward (Vf): 2V Red, 3.3V Green, 3.3V Blue

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 1121175-12-23A/R6GHBHC-A01/2D
Packaging: Tape and Reel
Mounting Style: SMT, Right Angle
Color: Red, Green, Blue (RGB)
Configuration: Common Anode
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 90mcd Red, 180mcd Green, 72mcd Blue
Current - Test: 20mA Red, 20mA Green, 20mA Blue
Wavelength - Dominant: 624nm Red, 525nm Green, 470nm Blue
Wavelength - Peak: 632nm Red, 518nm Green, 468nm Blue
Categories: Optoelectronics
Supplier Device Package: Chip LED
Lens Style: Rectangle with Domed Top
Lens Size: 2.00mm x 1.00mm
Manufacturer Homepage: www.everlight.com
Manufacturer Package: 2-SMD, No Lead
Height (Maximum): 1.00mm
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Parts Dimension: 3.00mm L x 2.00mm W
Voltage - Forward (Vf): 2V Red, 3.3V Green, 3.3V Blue

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1121175-12-23A/R6GHBHC-A01/2D
Product Name LED Indication - Discrete - 12-23A/R6GHBHC-A01/2D
LED Type Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947650 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
Led Light Bar, White, 1250Lm, 8W; Light Color Sylvania - 23AH0681 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 8000 milliwatts
View Details
EXCELED™ Series, Dual color mini-mold Chip LED - SML-522MY8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.5x1.3 (t=0.6)
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 572 to 590 nm (5720 to 5900 Å)
View Details
2 suppliers