Everlight International Corp. LED Indication - Discrete - 11-21SRC/TR8 11-21SRC/TR8

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 721300-11-21SRC/TR8 Manufacturer Homepage: www.everlight.com Reference case: SMD1206 Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 721300-11-21SRC/TR8 Manufacturer Homepage: www.everlight.com Reference case: SMD1206 Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 11-21SRC/TR8
721300-11-21SRC/TR8
LED Indication - Discrete - 11-21SRC/TR8 721300-11-21SRC/TR8
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 721300-11-21SRC/TR8 Manufacturer Homepage: www.everlight.com Reference case: SMD1206 Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 721300-11-21SRC/TR8
Manufacturer Homepage: www.everlight.com
Reference case: SMD1206
Reference Date Code: Newest
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 721300-11-21SRC/TR8
Product Name LED Indication - Discrete - 11-21SRC/TR8
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 124 degrees
View Details