Everlight Electronics Co., Ltd. Yellow 1.8 x 0.9 x 0.8 mm 0603 100° Water Clear 35 mcd 2 V LED SMT QTLP600CYTR

Description
Yellow 1.8 x 0.9 x 0.8 mm 0603 100° Water Clear 35 mcd 2 V LED SMT
Datasheet
Description
Yellow 1.8 x 0.9 x 0.8 mm 0603 100° Water Clear 35 mcd 2 V LED SMT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Yellow 1.8 x 0.9 x 0.8 mm 0603 100° Water Clear 35 mcd 2 V LED SMT - 282-QTLP600CYTR - Utmel Electronic Limited
Hong Kong, China
Yellow 1.8 x 0.9 x 0.8 mm 0603 100° Water Clear 35 mcd 2 V LED SMT
282-QTLP600CYTR
Yellow 1.8 x 0.9 x 0.8 mm 0603 100° Water Clear 35 mcd 2 V LED SMT 282-QTLP600CYTR
Yellow 1.8 x 0.9 x 0.8 mm 0603 100° Water Clear 35 mcd 2 V LED SMT

Yellow 1.8 x 0.9 x 0.8 mm 0603 100° Water Clear 35 mcd 2 V LED SMT

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
QTLP600CYTR
Standard LEDs - SMD QTLP600CYTR
Standard LEDs - SMD Yellow SMT TNR alInGaP

Standard LEDs - SMD Yellow SMT TNR alInGaP

Buy Now Datasheet

Technical Specifications

  Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 282-QTLP600CYTR QTLP600CYTR
Product Name Yellow 1.8 x 0.9 x 0.8 mm 0603 100° Water Clear 35 mcd 2 V LED SMT Standard LEDs - SMD
LED Package: 1.60mm L x 0.80mm W
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Circular LED lamp - SLR-56VR - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0620 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details