Everlight Electronics Co., Ltd. Standard LEDs - SMD EL-95-21SURC/S530-A2/TR7

Description
Standard LEDs - SMD Red Water Clear 624nm 482mcd
Datasheet
Description
Standard LEDs - SMD Red Water Clear 624nm 482mcd
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
EL-95-21SURC/S530-A2/TR7
Standard LEDs - SMD EL-95-21SURC/S530-A2/TR7
Standard LEDs - SMD Red Water Clear 624nm 482mcd

Standard LEDs - SMD Red Water Clear 624nm 482mcd

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number EL-95-21SURC/S530-A2/TR7
Product Name Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
LEDs - 1682440 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
LED Package: 3.8 dia.x 5.4mm
LED Type Orange; Orange
Peak Wavelength 610 nm (6100 Å)
View Details
4 suppliers
LED Indication - Discrete - 1497-1147-2-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details