Everlight Electronics Co., Ltd. Standard LEDs - Through Hole EL-264-7YD

Description
Standard LEDs - Through Hole Yellow Diffused 590nm 20mcd
Datasheet
Description
Standard LEDs - Through Hole Yellow Diffused 590nm 20mcd
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
EL-264-7YD
Standard LEDs - Through Hole EL-264-7YD
Standard LEDs - Through Hole Yellow Diffused 590nm 20mcd

Standard LEDs - Through Hole Yellow Diffused 590nm 20mcd

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number EL-264-7YD
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 70 degrees
View Details