Everlight Electronics Co., Ltd. Standard LEDs - Through Hole EL-204YT

Description
Standard LEDs - Through Hole Yellow Translucent 590nm 50mcd
Datasheet
Description
Standard LEDs - Through Hole Yellow Translucent 590nm 50mcd
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
EL-204YT
Standard LEDs - Through Hole EL-204YT
Standard LEDs - Through Hole Yellow Translucent 590nm 50mcd

Standard LEDs - Through Hole Yellow Translucent 590nm 50mcd

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number EL-204YT
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - SLA560BCT3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers
Optoelectronics - LED Indication - Discrete - 1241714-SML-LX1210IIC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 160 degrees
View Details
2 suppliers