Everlight Electronics Co., Ltd. Standard LEDs - Through Hole EL-204YD

Description
Standard LEDs - Through Hole Yellow Diffused 590nm 12.6mcd
Datasheet
Description
Standard LEDs - Through Hole Yellow Diffused 590nm 12.6mcd
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
EL-204YD
Standard LEDs - Through Hole EL-204YD
Standard LEDs - Through Hole Yellow Diffused 590nm 12.6mcd

Standard LEDs - Through Hole Yellow Diffused 590nm 12.6mcd

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number EL-204YD
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Optics - LEDs - Light Pipes - AA4040NC - 1042376-AA4040NC - Win Source Electronics
Specs
LED Type Orange; Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 90 degrees
View Details