Everlight Electronics Co., Ltd. Standard LEDs - SMD EL-12-215SURC/S530-A2/TR8

Description
Standard LEDs - SMD Red Water Clear 624nm 48mcd
Description
Standard LEDs - SMD Red Water Clear 624nm 48mcd

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
EL-12-215SURC/S530-A2/TR8
Standard LEDs - SMD EL-12-215SURC/S530-A2/TR8
Standard LEDs - SMD Red Water Clear 624nm 48mcd

Standard LEDs - SMD Red Water Clear 624nm 48mcd

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number EL-12-215SURC/S530-A2/TR8
Product Name Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Visible Emitter - MTE325H41-UV - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-46 Metal Can
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
Circular high-brightness LED lamp - SLI-343DU(W) - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers